Vishay Precision Group Rcwpm-1206 49.9K 1% M D55342M07B49E9R Ts Vishay D55342M07B49E9RWL

Description
RCWPM-1206 49.9K 1% M D55342M07B49E9R TS
Description
RCWPM-1206 49.9K 1% M D55342M07B49E9R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 49.9K 1% M D55342M07B49E9R Ts Vishay - 27P1724 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 49.9K 1% M D55342M07B49E9R Ts Vishay
27P1724
Rcwpm-1206 49.9K 1% M D55342M07B49E9R Ts Vishay 27P1724
RCWPM-1206 49.9K 1% M D55342M07B49E9R TS

RCWPM-1206 49.9K 1% M D55342M07B49E9R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1724
Product Name Rcwpm-1206 49.9K 1% M D55342M07B49E9R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details