Vishay Precision Group Rcwpm-1206 3.3K 2% M D55342M07B3H30R Tsl Vishay D55342M07B3H30RWL

Description
RCWPM-1206 3.3K 2% M D55342M07B3H30R TSL
Description
RCWPM-1206 3.3K 2% M D55342M07B3H30R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 3.3K 2% M D55342M07B3H30R Tsl Vishay - 27P1488 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 3.3K 2% M D55342M07B3H30R Tsl Vishay
27P1488
Rcwpm-1206 3.3K 2% M D55342M07B3H30R Tsl Vishay 27P1488
RCWPM-1206 3.3K 2% M D55342M07B3H30R TSL

RCWPM-1206 3.3K 2% M D55342M07B3H30R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1488
Product Name Rcwpm-1206 3.3K 2% M D55342M07B3H30R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers