Vishay Precision Group Rcwpm-1206 374K 1% M D55342M07B374Er Rsl Vishay D55342M07B374ERUL

Description
RCWPM-1206 374K 1% M D55342M07B374ER RSL
Description
RCWPM-1206 374K 1% M D55342M07B374ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 374K 1% M D55342M07B374Er Rsl Vishay - 27P1577 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 374K 1% M D55342M07B374Er Rsl Vishay
27P1577
Rcwpm-1206 374K 1% M D55342M07B374Er Rsl Vishay 27P1577
RCWPM-1206 374K 1% M D55342M07B374ER RSL

RCWPM-1206 374K 1% M D55342M07B374ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1577
Product Name Rcwpm-1206 374K 1% M D55342M07B374Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers