Vishay Precision Group Rcwpm-1206 33 2% M D55342M07B33G0R Tsl Vishay D55342M07B33G0RWL

Description
RCWPM-1206 33 2% M D55342M07B33G0R TSL
Description
RCWPM-1206 33 2% M D55342M07B33G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 33 2% M D55342M07B33G0R Tsl Vishay - 27P1536 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 33 2% M D55342M07B33G0R Tsl Vishay
27P1536
Rcwpm-1206 33 2% M D55342M07B33G0R Tsl Vishay 27P1536
RCWPM-1206 33 2% M D55342M07B33G0R TSL

RCWPM-1206 33 2% M D55342M07B33G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1536
Product Name Rcwpm-1206 33 2% M D55342M07B33G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details