Vishay Precision Group Rcwpm-1206 21K 1% M D55342M07B21E0R Tsl Vishay D55342M07B21E0RWL

Description
RCWPM-1206 21K 1% M D55342M07B21E0R TSL
Description
RCWPM-1206 21K 1% M D55342M07B21E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 21K 1% M D55342M07B21E0R Tsl Vishay - 27P1346 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 21K 1% M D55342M07B21E0R Tsl Vishay
27P1346
Rcwpm-1206 21K 1% M D55342M07B21E0R Tsl Vishay 27P1346
RCWPM-1206 21K 1% M D55342M07B21E0R TSL

RCWPM-1206 21K 1% M D55342M07B21E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1346
Product Name Rcwpm-1206 21K 1% M D55342M07B21E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details