Vishay Precision Group Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B215DMS6

Description
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R - D55342M07B215DMS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R
D55342M07B215DMS6
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R D55342M07B215DMS6
Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,215Ohms,100Wv,1+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C6582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,215Ohms,100Wv,1+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C6582
Resistor,thick Film,215Ohms,100Wv,1+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C6582
Resistor,Thick Film,215Ohms,100WV,1 +/-% Tol,300ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,215Ohms,100WV,1+/-% Tol,300ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342M07B215DMS6 44C6582
Product Name Res Thick Film 1206 215 Ohm 1% 1/4W ¦300ppm/¦C 1% SMD T/R Resistor,thick Film,215Ohms,100Wv,1+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers