Vishay Precision Group Rcwpm-1206 20K 1% M D55342M07B20E0R Tsl Vishay D55342M07B20E0RWL

Description
RCWPM-1206 20K 1% M D55342M07B20E0R TSL
Description
RCWPM-1206 20K 1% M D55342M07B20E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 20K 1% M D55342M07B20E0R Tsl Vishay - 27P1318 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 20K 1% M D55342M07B20E0R Tsl Vishay
27P1318
Rcwpm-1206 20K 1% M D55342M07B20E0R Tsl Vishay 27P1318
RCWPM-1206 20K 1% M D55342M07B20E0R TSL

RCWPM-1206 20K 1% M D55342M07B20E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1318
Product Name Rcwpm-1206 20K 1% M D55342M07B20E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details