Vishay Precision Group Rcwpm-1206 20K 1% M D55342M07B20E0M Tsl Vishay D55342M07B20E0MWL

Description
RCWPM-1206 20K 1% M D55342M07B20E0M TSL
Description
RCWPM-1206 20K 1% M D55342M07B20E0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 20K 1% M D55342M07B20E0M Tsl Vishay - 27P1314 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 20K 1% M D55342M07B20E0M Tsl Vishay
27P1314
Rcwpm-1206 20K 1% M D55342M07B20E0M Tsl Vishay 27P1314
RCWPM-1206 20K 1% M D55342M07B20E0M TSL

RCWPM-1206 20K 1% M D55342M07B20E0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1314
Product Name Rcwpm-1206 20K 1% M D55342M07B20E0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details