Vishay Precision Group Rcwpm-1206 187K 1% M D55342M07B187Er Rsl Vishay D55342M07B187ERUL

Description
RCWPM-1206 187K 1% M D55342M07B187ER RSL
Description
RCWPM-1206 187K 1% M D55342M07B187ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 187K 1% M D55342M07B187Er Rsl Vishay - 27P1215 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 187K 1% M D55342M07B187Er Rsl Vishay
27P1215
Rcwpm-1206 187K 1% M D55342M07B187Er Rsl Vishay 27P1215
RCWPM-1206 187K 1% M D55342M07B187ER RSL

RCWPM-1206 187K 1% M D55342M07B187ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1215
Product Name Rcwpm-1206 187K 1% M D55342M07B187Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details