Vishay Precision Group Rcwpm-1206 180K 5% M D55342M07B180Kr Rsl Vishay D55342M07B180KRUL

Description
RCWPM-1206 180K 5% M D55342M07B180KR RSL
Description
RCWPM-1206 180K 5% M D55342M07B180KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 180K 5% M D55342M07B180Kr Rsl Vishay - 27P1209 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 180K 5% M D55342M07B180Kr Rsl Vishay
27P1209
Rcwpm-1206 180K 5% M D55342M07B180Kr Rsl Vishay 27P1209
RCWPM-1206 180K 5% M D55342M07B180KR RSL

RCWPM-1206 180K 5% M D55342M07B180KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1209
Product Name Rcwpm-1206 180K 5% M D55342M07B180Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers