Vishay Precision Group Rcwpm-1206 13 5% M D55342M07B13J0R Rsl Vishay D55342M07B13J0RUL

Description
RCWPM-1206 13 5% M D55342M07B13J0R RSL
Description
RCWPM-1206 13 5% M D55342M07B13J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 13 5% M D55342M07B13J0R Rsl Vishay - 27P1117 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 13 5% M D55342M07B13J0R Rsl Vishay
27P1117
Rcwpm-1206 13 5% M D55342M07B13J0R Rsl Vishay 27P1117
RCWPM-1206 13 5% M D55342M07B13J0R RSL

RCWPM-1206 13 5% M D55342M07B13J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1117
Product Name Rcwpm-1206 13 5% M D55342M07B13J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details