Vishay Precision Group Rcwpm-1206 130K 5% M D55342M07B130Kr Tsl Vishay D55342M07B130KRWL

Description
RCWPM-1206 130K 5% M D55342M07B130KR TSL
Description
RCWPM-1206 130K 5% M D55342M07B130KR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 130K 5% M D55342M07B130Kr Tsl Vishay - 27P1126 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 130K 5% M D55342M07B130Kr Tsl Vishay
27P1126
Rcwpm-1206 130K 5% M D55342M07B130Kr Tsl Vishay 27P1126
RCWPM-1206 130K 5% M D55342M07B130KR TSL

RCWPM-1206 130K 5% M D55342M07B130KR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1126
Product Name Rcwpm-1206 130K 5% M D55342M07B130Kr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details