Vishay Precision Group Rcwpm-1206 11K 2% M D55342M07B11H0R Rsl Vishay D55342M07B11H0RUL

Description
RCWPM-1206 11K 2% M D55342M07B11H0R RSL
Description
RCWPM-1206 11K 2% M D55342M07B11H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 11K 2% M D55342M07B11H0R Rsl Vishay - 27P1071 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 11K 2% M D55342M07B11H0R Rsl Vishay
27P1071
Rcwpm-1206 11K 2% M D55342M07B11H0R Rsl Vishay 27P1071
RCWPM-1206 11K 2% M D55342M07B11H0R RSL

RCWPM-1206 11K 2% M D55342M07B11H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1071
Product Name Rcwpm-1206 11K 2% M D55342M07B11H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details