Vishay Precision Group Rcwpm-1206 100K 2% M D55342M07B100Hr Rsl Vishay D55342M07B100HRUL

Description
RCWPM-1206 100K 2% M D55342M07B100HR RSL
Description
RCWPM-1206 100K 2% M D55342M07B100HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 100K 2% M D55342M07B100Hr Rsl Vishay - 27P1049 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 100K 2% M D55342M07B100Hr Rsl Vishay
27P1049
Rcwpm-1206 100K 2% M D55342M07B100Hr Rsl Vishay 27P1049
RCWPM-1206 100K 2% M D55342M07B100HR RSL

RCWPM-1206 100K 2% M D55342M07B100HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1049
Product Name Rcwpm-1206 100K 2% M D55342M07B100Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details