Vishay Intertechnology, Inc. RES 9.09K OHM 1/4W 0.1% 1206 D55342K07B9B09RTS

Description
RES 9.09Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 9.09Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/4W 0.1% 1206 - D55342K07B9B09RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/4W 0.1% 1206
D55342K07B9B09RTS
RES 9.09K OHM 1/4W 0.1% 1206 D55342K07B9B09RTS
RES 9.09Kohm 1/4W 0.1% 1206

RES 9.09Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B9B09RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B9B09RTSTR-ND
Chip Resistor - Surface Mount 764-D55342K07B9B09RTSTR-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,9.09Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 13N3895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,9.09Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
13N3895
Resistor,thin Film,9.09Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 13N3895
Resistor,Thin Film,9.09KOhms,100WV ,.1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,9.09KOhms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B9B09RTS 764-D55342K07B9B09RTSTR-ND 13N3895
Product Name RES 9.09K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,9.09Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details