Vishay Precision Group Rcwpm-1206 91 2% K D55342K07B91G0R Tsl Vishay D55342K07B91G0RWL

Description
RCWPM-1206 91 2% K D55342K07B91G0R TSL
Description
RCWPM-1206 91 2% K D55342K07B91G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 91 2% K D55342K07B91G0R Tsl Vishay - 27P0799 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 91 2% K D55342K07B91G0R Tsl Vishay
27P0799
Rcwpm-1206 91 2% K D55342K07B91G0R Tsl Vishay 27P0799
RCWPM-1206 91 2% K D55342K07B91G0R TSL

RCWPM-1206 91 2% K D55342K07B91G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0799
Product Name Rcwpm-1206 91 2% K D55342K07B91G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details