Vishay Precision Group Rcwpm-1206 8.2 2% K D55342K07B8G20R Tsl Vishay D55342K07B8G20RWL

Description
RCWPM-1206 8.2 2% K D55342K07B8G20R TSL
Description
RCWPM-1206 8.2 2% K D55342K07B8G20R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 8.2 2% K D55342K07B8G20R Tsl Vishay - 27P0597 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 8.2 2% K D55342K07B8G20R Tsl Vishay
27P0597
Rcwpm-1206 8.2 2% K D55342K07B8G20R Tsl Vishay 27P0597
RCWPM-1206 8.2 2% K D55342K07B8G20R TSL

RCWPM-1206 8.2 2% K D55342K07B8G20R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0597
Product Name Rcwpm-1206 8.2 2% K D55342K07B8G20R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers