Vishay Precision Group Rcwpm-1206 8.87K 1% K D55342K07B8E87P Ts Vishay D55342K07B8E87PWL

Description
RCWPM-1206 8.87K 1% K D55342K07B8E87P TS
Description
RCWPM-1206 8.87K 1% K D55342K07B8E87P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 8.87K 1% K D55342K07B8E87P Ts Vishay - 27P0591 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 8.87K 1% K D55342K07B8E87P Ts Vishay
27P0591
Rcwpm-1206 8.87K 1% K D55342K07B8E87P Ts Vishay 27P0591
RCWPM-1206 8.87K 1% K D55342K07B8E87P TS

RCWPM-1206 8.87K 1% K D55342K07B8E87P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0591
Product Name Rcwpm-1206 8.87K 1% K D55342K07B8E87P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details