Vishay Precision Group Rcwpm-1206 8.06K 1% K D55342K07B8E06R Ts Vishay D55342K07B8E06RWL

Description
RCWPM-1206 8.06K 1% K D55342K07B8E06R TS
Description
RCWPM-1206 8.06K 1% K D55342K07B8E06R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 8.06K 1% K D55342K07B8E06R Ts Vishay - 27P0573 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 8.06K 1% K D55342K07B8E06R Ts Vishay
27P0573
Rcwpm-1206 8.06K 1% K D55342K07B8E06R Ts Vishay 27P0573
RCWPM-1206 8.06K 1% K D55342K07B8E06R TS

RCWPM-1206 8.06K 1% K D55342K07B8E06R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0573
Product Name Rcwpm-1206 8.06K 1% K D55342K07B8E06R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details