Vishay Precision Group Rcwpm-1206 88.7K 1% K D55342K07B88E7R Rs Vishay D55342K07B88E7RUL

Description
RCWPM-1206 88.7K 1% K D55342K07B88E7R RS
Description
RCWPM-1206 88.7K 1% K D55342K07B88E7R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 88.7K 1% K D55342K07B88E7R Rs Vishay - 27P0724 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 88.7K 1% K D55342K07B88E7R Rs Vishay
27P0724
Rcwpm-1206 88.7K 1% K D55342K07B88E7R Rs Vishay 27P0724
RCWPM-1206 88.7K 1% K D55342K07B88E7R RS

RCWPM-1206 88.7K 1% K D55342K07B88E7R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0724
Product Name Rcwpm-1206 88.7K 1% K D55342K07B88E7R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers