Vishay Intertechnology, Inc. RES 886 OHM 1/4W 1% 1206 D55342K07B886DPWSV

Description
RES 886ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 886ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 886 OHM 1/4W 1% 1206 - D55342K07B886DPWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 886 OHM 1/4W 1% 1206
D55342K07B886DPWSV
RES 886 OHM 1/4W 1% 1206 D55342K07B886DPWSV
RES 886ohm 1/4W 1% 1206

RES 886ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B886DPWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B886DPWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B886DPWSV-ND
886 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

886 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B886DPWSV 764-D55342K07B886DPWSV-ND
Product Name RES 886 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 886 ohms 886 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details