Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B825DRS2

Description
RCWPM-1206 825 1% K D55342K07B82
Request a Quote Datasheet
Description
RCWPM-1206 825 1% K D55342K07B82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B825DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B825DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B825DRS2CT-ND
RCWPM-1206 825 1% K D55342K07B82

RCWPM-1206 825 1% K D55342K07B82

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B825DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B825DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B825DRS2TR-ND
RCWPM-1206 825 1% K D55342K07B82

RCWPM-1206 825 1% K D55342K07B82

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B825DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B825DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B825DRS2DKR-ND
RCWPM-1206 825 1% K D55342K07B82

RCWPM-1206 825 1% K D55342K07B82

Buy Now Datasheet
Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B825DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B825DRS2
Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B825DRS2
Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-D55342K07B825DRS2CT-ND D55342K07B825DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 825 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details