Vishay Intertechnology, Inc. Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B820BRT5

Description
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B820BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B820BRT5
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B820BRT5
Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B820BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B820BRT5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B820BRT5TR-ND
820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

820 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B820BRT5 764-D55342K07B820BRT5TR-ND
Product Name Res Thick Film 1206 820K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers