Vishay Precision Group D55342K07B7E50RWB D55342K07B7E50RWB

Description
D55342K07B7E50RWB
Request a Quote Datasheet
Description
D55342K07B7E50RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B7E50RWB - D55342K07B7E50RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B7E50RWB
D55342K07B7E50RWB
D55342K07B7E50RWB D55342K07B7E50RWB
D55342K07B7E50RWB

D55342K07B7E50RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B7E50RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B7E50RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B7E50RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay - 44C5355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay
44C5355
Resistor, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay 44C5355
RESISTOR, THICK FILM, 7K5, 1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 7K5, 1%, 0.25W, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B7E50RWB 541-D55342K07B7E50RWB-ND 44C5355
Product Name D55342K07B7E50RWB Chip Resistor - Surface Mount Resistor, Thick Film, 7K5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details