Vishay Precision Group D55342K07B75D0RWB D55342K07B75D0RWB

Description
D55342K07B75D0RWB
Request a Quote
Description
D55342K07B75D0RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B75D0RWB - D55342K07B75D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B75D0RWB
D55342K07B75D0RWB
D55342K07B75D0RWB D55342K07B75D0RWB
D55342K07B75D0RWB

D55342K07B75D0RWB

Supplier's Site
Resistor, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay - 44C5439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay
44C5439
Resistor, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay 44C5439
RESISTOR, THICK FILM, 75R, 1%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 75R, 1%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B75D0RWB 44C5439
Product Name D55342K07B75D0RWB Resistor, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers