Vishay Intertechnology, Inc. RES 71.5 OHM 1/4W 1% 1206 D55342K07B71D5RT5V

Description
RES 71.5ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 71.5ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/4W 1% 1206 - D55342K07B71D5RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/4W 1% 1206
D55342K07B71D5RT5V
RES 71.5 OHM 1/4W 1% 1206 D55342K07B71D5RT5V
RES 71.5ohm 1/4W 1% 1206

RES 71.5ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B71D5RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B71D5RT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B71D5RT5VTR-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B71D5RT5V 764-D55342K07B71D5RT5VTR-ND
Product Name RES 71.5 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details