Vishay Precision Group Rcwpm-1206 680K 10% K D55342K07B680Nr Rs Vishay D55342K07B680NRUL

Description
RCWPM-1206 680K 10% K D55342K07B680NR RS
Description
RCWPM-1206 680K 10% K D55342K07B680NR RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 680K 10% K D55342K07B680Nr Rs Vishay - 27P0361 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 680K 10% K D55342K07B680Nr Rs Vishay
27P0361
Rcwpm-1206 680K 10% K D55342K07B680Nr Rs Vishay 27P0361
RCWPM-1206 680K 10% K D55342K07B680NR RS

RCWPM-1206 680K 10% K D55342K07B680NR RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0361
Product Name Rcwpm-1206 680K 10% K D55342K07B680Nr Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details