Vishay Precision Group Rcwpm-1206 620K 2% K D55342K07B620Hp Tsl Vishay D55342K07B620HPWL

Description
RCWPM-1206 620K 2% K D55342K07B620HP TSL
Description
RCWPM-1206 620K 2% K D55342K07B620HP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 620K 2% K D55342K07B620Hp Tsl Vishay - 27P0238 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 620K 2% K D55342K07B620Hp Tsl Vishay
27P0238
Rcwpm-1206 620K 2% K D55342K07B620Hp Tsl Vishay 27P0238
RCWPM-1206 620K 2% K D55342K07B620HP TSL

RCWPM-1206 620K 2% K D55342K07B620HP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0238
Product Name Rcwpm-1206 620K 2% K D55342K07B620Hp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details