Vishay Intertechnology, Inc. SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK D55342K07B60B4RWS

Description
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK - D55342K07B60B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK
D55342K07B60B4RWS
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK D55342K07B60B4RWS
SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,B ULK

SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B60B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B60B4RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B60B4RWS-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B60B4RWS 764-D55342K07B60B4RWS-ND
Product Name SMD,1206,1/4W,60.4K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details