Vishay Precision Group Rcwpm-1206 5.1K 2% K D55342K07B5H10R Tsl Vishay D55342K07B5H10RWL

Description
RCWPM-1206 5.1K 2% K D55342K07B5H10R TSL
Description
RCWPM-1206 5.1K 2% K D55342K07B5H10R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 5.1K 2% K D55342K07B5H10R Tsl Vishay - 26P9865 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 5.1K 2% K D55342K07B5H10R Tsl Vishay
26P9865
Rcwpm-1206 5.1K 2% K D55342K07B5H10R Tsl Vishay 26P9865
RCWPM-1206 5.1K 2% K D55342K07B5H10R TSL

RCWPM-1206 5.1K 2% K D55342K07B5H10R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9865
Product Name Rcwpm-1206 5.1K 2% K D55342K07B5H10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details