Vishay Intertechnology, Inc. Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B5D62RWB

Description
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B5D62RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B5D62RWB
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B5D62RWB
Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B5D62RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B5D62RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B5D62RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B5D62RWB 541-D55342K07B5D62RWB-ND
Product Name Res Thin Film 1206 5.62 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details