Vishay Intertechnology, Inc. Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B59E0RS3

Description
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B59E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B59E0RS3
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B59E0RS3
Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B59E0RS3
Product Name Res Thick Film 1206 59K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers