Vishay Precision Group Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B56J0RS2

Description
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B56J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B56J0RS2
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B56J0RS2
Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,56Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C4796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,56Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C4796
Resistor,thick Film,56Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C4796
Resistor,Thick Film,56Ohms,100WV,5+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,56Ohms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B56J0RS2 44C4796
Product Name Res Thick Film 1206 56 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,56Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details