Vishay Precision Group D55342K07B51D1RWB D55342K07B51D1RWB

Description
D55342K07B51D1RWB
Request a Quote Datasheet
Description
D55342K07B51D1RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B51D1RWB - D55342K07B51D1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B51D1RWB
D55342K07B51D1RWB
D55342K07B51D1RWB D55342K07B51D1RWB
D55342K07B51D1RWB

D55342K07B51D1RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B51D1RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B51D1RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B51D1RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor, Thick Film, 51R1, 1%, 0.25W, 1206; Resistance Vishay - 44C4608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 51R1, 1%, 0.25W, 1206; Resistance Vishay
44C4608
Resistor, Thick Film, 51R1, 1%, 0.25W, 1206; Resistance Vishay 44C4608
RESISTOR, THICK FILM, 51R1, 1%, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 51R1, 1%, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B51D1RWB 541-D55342K07B51D1RWB-ND 44C4608
Product Name D55342K07B51D1RWB Chip Resistor - Surface Mount Resistor, Thick Film, 51R1, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details