Vishay Precision Group Rcwpm-1206 4.53K 1% K D55342K07B4E53R Ts Vishay D55342K07B4E53RWL

Description
RCWPM-1206 4.53K 1% K D55342K07B4E53R TS
Description
RCWPM-1206 4.53K 1% K D55342K07B4E53R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 4.53K 1% K D55342K07B4E53R Ts Vishay - 26P9424 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 4.53K 1% K D55342K07B4E53R Ts Vishay
26P9424
Rcwpm-1206 4.53K 1% K D55342K07B4E53R Ts Vishay 26P9424
RCWPM-1206 4.53K 1% K D55342K07B4E53R TS

RCWPM-1206 4.53K 1% K D55342K07B4E53R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9424
Product Name Rcwpm-1206 4.53K 1% K D55342K07B4E53R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details