Vishay Intertechnology, Inc. Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack D55342K07B4B64PWS

Description
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack - D55342K07B4B64PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
D55342K07B4B64PWS
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack D55342K07B4B64PWS
Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B4B64PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B4B64PWS-ND
Chip Resistor - Surface Mount 764-D55342K07B4B64PWS-ND
4.64 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.64 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B4B64PWS 764-D55342K07B4B64PWS-ND
Product Name Res Thin Film 1206 4.64K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers