Vishay Intertechnology, Inc. Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B4B02PT5

Description
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R - D55342K07B4B02PT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R
D55342K07B4B02PT5
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B4B02PT5
Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B4B02PT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B4B02PT5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B4B02PT5TR-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B4B02PT5 764-D55342K07B4B02PT5TR-ND
Product Name Res Thin Film 1206 4.02K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details