Vishay Intertechnology, Inc. Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B49D9RS3

Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B49D9RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B49D9RS3
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B49D9RS3
Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS3CT-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS3CT-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS3DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS3DKR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B49D9RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B49D9RS3TR-ND
Chip Resistor - Surface Mount 541-D55342K07B49D9RS3TR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B49D9RS3 541-D55342K07B49D9RS3CT-ND
Product Name Res Thick Film 1206 49.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details