Vishay Precision Group Chip Resistor - Surface Mount - D55342K07B43D2SUL D55342K07B43D2SUL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208996-D55342K07B43 D2SUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208996-D55342K07B43 D2SUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B43D2SUL - 1208996-D55342K07B43D2SUL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B43D2SUL
1208996-D55342K07B43D2SUL
Chip Resistor - Surface Mount - D55342K07B43D2SUL 1208996-D55342K07B43D2SUL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208996-D55342K07B43 D2SUL Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208996-D55342K07B43D2SUL
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
43.2 Ohm Resistor - 52-D55342K07B43D2SUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.2 Ohm Resistor
52-D55342K07B43D2SUL
43.2 Ohm Resistor 52-D55342K07B43D2SUL
Res Thkflm Rcwp 1206 43.2 Ohm 1% 100PPM 0.001% Sldc Product overview: D55342K07B43D2SUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B43D2SUL can be used for catalog matching and distributor lookup.

Res Thkflm Rcwp 1206 43.2 Ohm 1% 100PPM 0.001% Sldc Product overview: D55342K07B43D2SUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B43D2SUL can be used for catalog matching and distributor lookup.

Supplier's Site
Rcwpm-1206 43.2 1% K D55342K07B43D2S Rsl Vishay - 26P9574 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 43.2 1% K D55342K07B43D2S Rsl Vishay
26P9574
Rcwpm-1206 43.2 1% K D55342K07B43D2S Rsl Vishay 26P9574
RCWPM-1206 43.2 1% K D55342K07B43D2S RSL

RCWPM-1206 43.2 1% K D55342K07B43D2S RSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1208996-D55342K07B43D2SUL 52-D55342K07B43D2SUL 26P9574
Product Name Chip Resistor - Surface Mount - D55342K07B43D2SUL 43.2 Ohm Resistor Rcwpm-1206 43.2 1% K D55342K07B43D2S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details