Vishay Precision Group Chip Resistor - Surface Mount D55342K07B3E01RWB

Description
RCWPM-1206 3.01K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 3.01K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B3E01RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B3E01RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B3E01RWB-ND
RCWPM-1206 3.01K 1% K D55342K07B

RCWPM-1206 3.01K 1% K D55342K07B

Buy Now Datasheet
SMD,1206,1/4W,3.01K OHM,1%,100PPM,R FAIL RATE,BULK - D55342K07B3E01RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,3.01K OHM,1%,100PPM,R FAIL RATE,BULK
D55342K07B3E01RWB
SMD,1206,1/4W,3.01K OHM,1%,100PPM,R FAIL RATE,BULK D55342K07B3E01RWB
SMD,1206,1/4W,3.01Ko hm,1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,3.01Kohm,1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Resistor, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay - 44C3129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay
44C3129
Resistor, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay 44C3129
RESISTOR, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B3E01RWB-ND D55342K07B3E01RWB 44C3129
Product Name Chip Resistor - Surface Mount SMD,1206,1/4W,3.01K OHM,1%,100PPM,R FAIL RATE,BULK Resistor, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details