Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B3B92PWS

Description
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B3B92PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B3B92PWS-ND
Chip Resistor - Surface Mount 764-D55342K07B3B92PWS-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack - D55342K07B3B92PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
D55342K07B3B92PWS
Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack D55342K07B3B92PWS
Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B3B92PWS-ND D55342K07B3B92PWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.92K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details