Vishay Precision Group Rcwpm-1206 390 2% K D55342K07B390Gs Tsl Vishay D55342K07B390GSWL

Description
RCWPM-1206 390 2% K D55342K07B390GS TSL
Description
RCWPM-1206 390 2% K D55342K07B390GS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 390 2% K D55342K07B390Gs Tsl Vishay - 26P9366 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 390 2% K D55342K07B390Gs Tsl Vishay
26P9366
Rcwpm-1206 390 2% K D55342K07B390Gs Tsl Vishay 26P9366
RCWPM-1206 390 2% K D55342K07B390GS TSL

RCWPM-1206 390 2% K D55342K07B390GS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P9366
Product Name Rcwpm-1206 390 2% K D55342K07B390Gs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers