Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... D55342K07B33D2RWB

Description
Thick Film ResistorsSeries:RCWP M; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... - D55342K07B33D2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
D55342K07B33D2RWB
Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... D55342K07B33D2RWB
Thick Film ResistorsSeries:RCWP M; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 33.2 Ohm, 0.25W, 1%; Resistance Vishay - 44C3471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2 Ohm, 0.25W, 1%; Resistance Vishay
44C3471
Resistor, Thick Film, 33.2 Ohm, 0.25W, 1%; Resistance Vishay 44C3471
RESISTOR, THICK FILM, 33.2 OHM, 0.25W, 1%; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RESISTOR, THICK FILM, 33.2 OHM, 0.25W, 1%; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B33D2RWB 44C3471
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:33.2ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... Resistor, Thick Film, 33.2 Ohm, 0.25W, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details