Vishay Precision Group Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B32D4RSU

Description
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B32D4RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B32D4RSU
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B32D4RSU
Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 32.4 Ohm Vishay - 44C3436 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 32.4 Ohm Vishay
44C3436
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 32.4 Ohm Vishay 44C3436
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 32.4 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 32.4 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B32D4RSU 44C3436
Product Name Res Thin Film 1206 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 32.4 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details