Vishay Intertechnology, Inc. Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack D55342K07B320ARWS

Description
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack - D55342K07B320ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
D55342K07B320ARWS
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack D55342K07B320ARWS
Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B320ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B320ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B320ARWS-ND
320 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

320 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,320Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 54M8265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,320Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
54M8265
Resistor,thin Film,320Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 54M8265
Resistor,Thin Film,320Ohms,100WV,. 1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,320Ohms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B320ARWS 764-D55342K07B320ARWS-ND 54M8265
Product Name Res Thin Film 1206 320 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount Resistor,thin Film,320Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details