Vishay Intertechnology, Inc. RES 30K OHM 1/4W 1% 1206 D55342K07B30E0PWSV

Description
RES 30Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% 1206 - D55342K07B30E0PWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% 1206
D55342K07B30E0PWSV
RES 30K OHM 1/4W 1% 1206 D55342K07B30E0PWSV
RES 30Kohm 1/4W 1% 1206

RES 30Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B30E0PWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B30E0PWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B30E0PWSV-ND
30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

30 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B30E0PWSV 764-D55342K07B30E0PWSV-ND
Product Name RES 30K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details