Vishay Precision Group Rcwpm-1206 2.4K 2% K D55342K07B2H40R Rsl Vishay D55342K07B2H40RUL

Description
RCWPM-1206 2.4K 2% K D55342K07B2H40R RSL
Description
RCWPM-1206 2.4K 2% K D55342K07B2H40R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.4K 2% K D55342K07B2H40R Rsl Vishay - 26P8317 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.4K 2% K D55342K07B2H40R Rsl Vishay
26P8317
Rcwpm-1206 2.4K 2% K D55342K07B2H40R Rsl Vishay 26P8317
RCWPM-1206 2.4K 2% K D55342K07B2H40R RSL

RCWPM-1206 2.4K 2% K D55342K07B2H40R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8317
Product Name Rcwpm-1206 2.4K 2% K D55342K07B2H40R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details