Vishay Precision Group Rcwpm-1206 2.74K 1% K D55342K07B2E74P Ts Vishay D55342K07B2E74PWL

Description
RCWPM-1206 2.74K 1% K D55342K07B2E74P TS
Description
RCWPM-1206 2.74K 1% K D55342K07B2E74P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.74K 1% K D55342K07B2E74P Ts Vishay - 26P8244 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.74K 1% K D55342K07B2E74P Ts Vishay
26P8244
Rcwpm-1206 2.74K 1% K D55342K07B2E74P Ts Vishay 26P8244
RCWPM-1206 2.74K 1% K D55342K07B2E74P TS

RCWPM-1206 2.74K 1% K D55342K07B2E74P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8244
Product Name Rcwpm-1206 2.74K 1% K D55342K07B2E74P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details