Vishay Intertechnology, Inc. Resistor D55342K07B2E67STP

Description
Res Thkflm Rcwp 1206 2.67K Ohm 1% 100PPM 0.001% Product overview: D55342K07B2E67STP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67STP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thkflm Rcwp 1206 2.67K Ohm 1% 100PPM 0.001% Product overview: D55342K07B2E67STP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67STP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thkflm Rcwp 1206 2.67K Ohm 1% 100PPM 0.001% Product overview: D55342K07B2E67STP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67STP can be used for catalog matching and distributor lookup.

Res Thkflm Rcwp 1206 2.67K Ohm 1% 100PPM 0.001% Product overview: D55342K07B2E67STP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E67STP can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B2E67STP - 1018746-D55342K07B2E67STP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B2E67STP
1018746-D55342K07B2E67STP
Chip Resistor - Surface Mount - D55342K07B2E67STP 1018746-D55342K07B2E67STP
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018746-D55342K07B2E 67STP Packaging: Tape and Reel Mounting: SMD (SMT) Resistance: 2.67 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018746-D55342K07B2E67STP
Packaging: Tape and Reel
Mounting: SMD (SMT)
Resistance: 2.67 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-D55342K07B2E67STP 1018746-D55342K07B2E67STP
Product Name Resistor Chip Resistor - Surface Mount - D55342K07B2E67STP
Resistance Range 2670 ohms 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details