Vishay Precision Group Rcwpm-1206 2.67K 1% K D55342K07B2E67P Ts Vishay D55342K07B2E67PWL

Description
RCWPM-1206 2.67K 1% K D55342K07B2E67P TS
Description
RCWPM-1206 2.67K 1% K D55342K07B2E67P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Ts Vishay - 26P8236 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Ts Vishay
26P8236
Rcwpm-1206 2.67K 1% K D55342K07B2E67P Ts Vishay 26P8236
RCWPM-1206 2.67K 1% K D55342K07B2E67P TS

RCWPM-1206 2.67K 1% K D55342K07B2E67P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8236
Product Name Rcwpm-1206 2.67K 1% K D55342K07B2E67P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details